Sanken Electric Co., Ltd. Diodes, Rectifiers - Single - EN 01ZV1 EN 01ZV1

Description
Manufacturer: Sanken Win Source Part Number: 870460-EN 01ZV1 Features: Diode Standard 200 V 1.5A Through Hole Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: EN 01ZV1DKRINACTIVE-ND, EN 01ZV1CT, EN 01ZV1TR-ND, EN 01ZV1TB, EN 01ZV1-ND, EN 01ZV1DKRINACTIVE, EN 01ZV1 DK, EN 01ZV1CT-ND, EN01ZV1TB, EN 01ZV1DKR, EN01ZV1CT, EN 01ZV1TR, EN 01ZV1TB-ND, EN 01ZV1DKR-ND, EN01ZV1DKRINACTIVE
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 870460-EN 01ZV1 Features: Diode Standard 200 V 1.5A Through Hole Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: EN 01ZV1DKRINACTIVE-ND, EN 01ZV1CT, EN 01ZV1TR-ND, EN 01ZV1TB, EN 01ZV1-ND, EN 01ZV1DKRINACTIVE, EN 01ZV1 DK, EN 01ZV1CT-ND, EN01ZV1TB, EN 01ZV1DKR, EN01ZV1CT, EN 01ZV1TR, EN 01ZV1TB-ND, EN 01ZV1DKR-ND, EN01ZV1DKRINACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - EN 01ZV1 - 870460-EN 01ZV1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - EN 01ZV1
870460-EN 01ZV1
Diodes, Rectifiers - Single - EN 01ZV1 870460-EN 01ZV1
Manufacturer: Sanken Win Source Part Number: 870460-EN 01ZV1 Features: Diode Standard 200 V 1.5A Through Hole Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: EN 01ZV1DKRINACTIVE-ND, EN 01ZV1CT, EN 01ZV1TR-ND, EN 01ZV1TB, EN 01ZV1-ND, EN 01ZV1DKRINACTIVE, EN 01ZV1 DK, EN 01ZV1CT-ND, EN01ZV1TB, EN 01ZV1DKR, EN01ZV1CT, EN 01ZV1TR, EN 01ZV1TB-ND, EN 01ZV1DKR-ND, EN01ZV1DKRINACTIVE

Manufacturer: Sanken
Win Source Part Number: 870460-EN 01ZV1
Features: Diode Standard 200 V 1.5A Through Hole
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: EN 01ZV1DKRINACTIVE-ND, EN 01ZV1CT, EN 01ZV1TR-ND, EN 01ZV1TB, EN 01ZV1-ND, EN 01ZV1DKRINACTIVE, EN 01ZV1 DK, EN 01ZV1CT-ND, EN01ZV1TB, EN 01ZV1DKR, EN01ZV1CT, EN 01ZV1TR, EN 01ZV1TB-ND, EN 01ZV1DKR-ND, EN01ZV1DKRINACTIVE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 870460-EN 01ZV1
Product Name Diodes, Rectifiers - Single - EN 01ZV1
Diode Type Diode Standard 200 V 1.5A Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - 1PS79SB10,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
6 suppliers
Schottky Diodes & Rectifiers - 1220190 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details