N-Channel 100V 15A (Tc) 32W (Tc) Surface Mount TO-252
Manufacturer: Sanken
Win Source Part Number: 1033431-DKI10751
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 32W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 15.8nC @ 10V
Max Input Capacitance: 1050pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 70.4 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 100V 15A TO252 Product overview: DKI10751 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DKI10751 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 15A TO252
MOSFET N-CH 100V 15A TO252
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | DKI10751TR-ND | 1033431-DKI10751 | 278-DKI10751 | DKI10751 | DKI10751 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DKI10751 | 100V 15A TO252 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TO-252 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| V(BR)DSS | 100 volts | 100 volts | 100 volts | ||
| PD | 32000 milliwatts | 32000 milliwatts | 32000 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |