Manufacturer: Sanken
Win Source Part Number: 1033428-DKI04103
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 32W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 14.5nC @ 10V
Max Input Capacitance: 990pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.5 mOhm @ 18.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
N-Channel 40V 29A (Tc) 32W (Tc) Surface Mount TO-252
MOSFET N-CH 40V 29A TO252 Product overview: DKI04103 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 29A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 29A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DKI04103 can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 29A TO-252
MOSFET N-CH 40V 29A TO252
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1033428-DKI04103 | DKI04103TR-ND | 278-DKI04103 | 681-DKI04103 | DKI04103 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DKI04103 | Single FETs, MOSFETs | 40V 29A TO252 MOSFET Transistor | MOSFET N-CH 40V 29A TO-252 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 40 volts | 40 volts | |||
| PD | 32000 milliwatts | 32000 milliwatts | 32000 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |