Sanken Electric Co., Ltd. Single FETs, MOSFETs DKI03082

Description
N-Channel 30V 29A (Tc) 32W (Tc) Surface Mount TO-252
Request a Quote Datasheet
Description
N-Channel 30V 29A (Tc) 32W (Tc) Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DKI03082TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DKI03082TR-ND
Single FETs, MOSFETs DKI03082TR-ND
N-Channel 30V 29A (Tc) 32W (Tc) Surface Mount TO-252

N-Channel 30V 29A (Tc) 32W (Tc) Surface Mount TO-252

Buy Now Datasheet
Singapore, Singapore
30V 29A TO252 MOSFET Transistor
278-DKI03082
30V 29A TO252 MOSFET Transistor 278-DKI03082
MOSFET N-CH 30V 29A TO252 Product overview: DKI03082 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 29A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 29A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DKI03082 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 29A TO252 Product overview: DKI03082 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 29A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 29A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DKI03082 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DKI03082 - 1033425-DKI03082 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DKI03082
1033425-DKI03082
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DKI03082 1033425-DKI03082
Manufacturer: Sanken Win Source Part Number: 1033425-DKI03082 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 32W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 16.3nC @ 10V Max Input Capacitance: 1030pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.4 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Sanken
Win Source Part Number: 1033425-DKI03082
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 32W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 16.3nC @ 10V
Max Input Capacitance: 1030pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.4 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
MOSFET N-CH 30V 29A TO-252 - 681-DKI03082 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 29A TO-252
681-DKI03082
MOSFET N-CH 30V 29A TO-252 681-DKI03082
MOSFET N-CH 30V 29A TO-252

MOSFET N-CH 30V 29A TO-252

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DKI03082 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DKI03082
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DKI03082
MOSFET N-CH 30V 29A TO252

MOSFET N-CH 30V 29A TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DKI03082TR-ND 278-DKI03082 1033425-DKI03082 681-DKI03082 DKI03082
Product Name Single FETs, MOSFETs 30V 29A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DKI03082 MOSFET N-CH 30V 29A TO-252 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 32000 milliwatts 32000 milliwatts 32000 milliwatts
Unlock Full Specs
to access all available technical data