DIODE ARRAY GP 300V 60A TO247-3 Product overview: CTXS-6603S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CTXS-6603S can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986831-CTXS-6603S
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Average Rectified Current: 60 A
Max Repetitive Reverse Voltage (Vrrm): 300 V
DIODE ARRAY GP 300V 60A TO247-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 286-CTXS-6603S | 986831-CTXS-6603S | CTXS-6603S |
| Product Name | 300V 60A Diode and Rectifier | OEM Parts - OEM Parts (C - E) - CTXS-6603S | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247 |