Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
SANKEN ELECTRIC CO., LTD.
CTNS-4606S -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Sanken Electric Co., Ltd.
Discrete Semiconductor Products - Diodes - Rectifiers
CTNS-4606S
Description
DIODE ARRAY GP 600V 60A TO3P
Description
DIODE ARRAY GP 600V 60A TO3P
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CTNS-4606S
Discrete Semiconductor Products - Diodes - Rectifiers
CTNS-4606S
DIODE ARRAY GP 600V 60A TO3P
DIODE ARRAY GP 600V 60A TO3P
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Rectifiers
Product Number
CTNS-4606S
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Package
TO-3
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Bridge Rectifiers
2139264P
Specs
Rectifier Configuration / Technology
Bridge
Package
HBS
RoHS Compliant
RoHS
View Details
Sensata Technologies
Bridge Rectifiers
B485F-2T
Specs
Rectifier Configuration / Technology
Bridge
Package
B48 Module
RoHS Compliant
RoHS
View Details
2
suppliers
Micross Components, Inc.
Rectifier Diode
HR3FF50
Specs
I
FSM
70 amps
I
F
3400 mA
t
rr
50 ns
View Details
Infineon Technologies AG
Diodes, Rectifiers - Single - 20ETS12PBF
20ETS12PBF
View Details
2
suppliers