Sanken Electric Co., Ltd. Power Supplies - Board Mount - DC DC Converters BR300

Description
Win Source Part Number: 1339388-BR300 Category: Power Supplies - Board Mount - DC DC Converters Type: Non-Isolated PoL Module Features: OCP, OTP Package: Bulk Size / Dimension: 0.55" L x 0.55" W x 0.43" H (14.0mm x 14.0mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 50 Power (Watts): 5 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 8V Voltage - Input (Max): 30V Voltage - Output 1: 5V Efficiency: 91% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Sanken
Request a Quote Datasheet
Description
Win Source Part Number: 1339388-BR300 Category: Power Supplies - Board Mount - DC DC Converters Type: Non-Isolated PoL Module Features: OCP, OTP Package: Bulk Size / Dimension: 0.55" L x 0.55" W x 0.43" H (14.0mm x 14.0mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 50 Power (Watts): 5 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 8V Voltage - Input (Max): 30V Voltage - Output 1: 5V Efficiency: 91% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Sanken
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1339388-BR300 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339388-BR300
Power Supplies - Board Mount - DC DC Converters 1339388-BR300
Win Source Part Number: 1339388-BR300 Category: Power Supplies - Board Mount - DC DC Converters Type: Non-Isolated PoL Module Features: OCP, OTP Package: Bulk Size / Dimension: 0.55" L x 0.55" W x 0.43" H (14.0mm x 14.0mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 50 Power (Watts): 5 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 8V Voltage - Input (Max): 30V Voltage - Output 1: 5V Efficiency: 91% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Sanken

Win Source Part Number: 1339388-BR300
Category: Power Supplies - Board Mount - DC DC Converters
Type: Non-Isolated PoL Module
Features: OCP, OTP
Package: Bulk
Size / Dimension: 0.55" L x 0.55" W x 0.43" H (14.0mm x 14.0mm x 11.0mm)
Applications: ITE (Commercial)
Standard Package: 50
Power (Watts): 5 W
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 8V
Voltage - Input (Max): 30V
Voltage - Output 1: 5V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Sanken

Buy Now Datasheet
5V 5W DC-DC Converter IC - 132-BR300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 5W DC-DC Converter IC
132-BR300
5V 5W DC-DC Converter IC 132-BR300
DC DC CONVERTER 5V 5W Product overview: BR300 from Sanken Electric Co., Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BR300 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 5W Product overview: BR300 from Sanken Electric Co., Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BR300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1339388-BR300 132-BR300
Product Name Power Supplies - Board Mount - DC DC Converters 5V 5W DC-DC Converter IC
Package Type DIP; Other; Bulk Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Buck 12A Step-Down DC-DC Converter IC - 739-IR3476MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 27 volts
View Details
Buck 1A SOT23 Step-Down DC-DC Converter IC - 739-LMR50410XDBVR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 28 volts
Input Voltage 36 volts
View Details
2 suppliers
 - SI8281CC-IS - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOIC; Other; SOIC20
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details