Sanken Electric Co., Ltd. 3.63V 73W DC-DC Converter IC BR206

Description
DC DC CONVERTER 0.75-3.63V 73W Product overview: BR206 from Sanken Electric Co., Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.63V, 73W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.63V, 73W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BR206 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.75-3.63V 73W Product overview: BR206 from Sanken Electric Co., Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.63V, 73W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.63V, 73W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BR206 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.63V 73W DC-DC Converter IC - 132-BR206 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.63V 73W DC-DC Converter IC
132-BR206
3.63V 73W DC-DC Converter IC 132-BR206
DC DC CONVERTER 0.75-3.63V 73W Product overview: BR206 from Sanken Electric Co., Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.63V, 73W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.63V, 73W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BR206 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.75-3.63V 73W Product overview: BR206 from Sanken Electric Co., Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.63V, 73W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.63V, 73W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BR206 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1378009-BR206 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1378009-BR206
Power Supplies - Board Mount - DC DC Converters 1378009-BR206
Win Source Part Number: 1378009-BR206 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. Type: Non-Isolated PoL Module MSL Level: 1 (Unlimited) Mfr: Sanken Electric USA Inc. Package: Tape & Reel Product Status: Active Features: Remote On/Off, OCP Package / Case: 10-SMD Module Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.30" L x 0.53" W x 0.17" H (33.0mm x 13.5mm x 4.2mm) ECCN: EAR99 Current - Output (Max): 20A Power (Watts): 73 W Voltage - Input (Max): 7V Control Features: Enable, Active High Number of Outputs: 1 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.75 ~ 3.63V Efficiency: 94.6%

Win Source Part Number: 1378009-BR206
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
Type: Non-Isolated PoL Module
MSL Level: 1 (Unlimited)
Mfr: Sanken Electric USA Inc.
Package: Tape & Reel
Product Status: Active
Features: Remote On/Off, OCP
Package / Case: 10-SMD Module
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.30" L x 0.53" W x 0.17" H (33.0mm x 13.5mm x 4.2mm)
ECCN: EAR99
Current - Output (Max): 20A
Power (Watts): 73 W
Voltage - Input (Max): 7V
Control Features: Enable, Active High
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Voltage - Output 1: 0.75 ~ 3.63V
Efficiency: 94.6%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-BR206 1378009-BR206
Product Name 3.63V 73W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR) Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
12V 2A Boost DC-DC Converter IC - 739-LT1109ACN8-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Input Voltage 9 volts
IOUT 2 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1228146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details