Sanken Electric Co., Ltd. 3.63V 73W DC-DC Converter IC BR203

Description
DC DC CONVERTER 1.6-3.63V 73W Product overview: BR203 from Sanken Electric Co., Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.63V, 73W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.63V, 73W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BR203 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 1.6-3.63V 73W Product overview: BR203 from Sanken Electric Co., Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.63V, 73W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.63V, 73W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BR203 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.63V 73W DC-DC Converter IC - 132-BR203 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.63V 73W DC-DC Converter IC
132-BR203
3.63V 73W DC-DC Converter IC 132-BR203
DC DC CONVERTER 1.6-3.63V 73W Product overview: BR203 from Sanken Electric Co., Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.63V, 73W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.63V, 73W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BR203 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1.6-3.63V 73W Product overview: BR203 from Sanken Electric Co., Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.63V, 73W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.63V, 73W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BR203 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1381622-BR203 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1381622-BR203
Power Supplies - Board Mount - DC DC Converters 1381622-BR203
Win Source Part Number: 1381622-BR203 Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: Remote On/Off, OCP Package: Tape & Reel Size / Dimension: 1.30" L x 0.53" W x 0.17" H (33.0mm x 13.5mm x 4.2mm) Applications: ITE (Commercial) Power (Watts): 73 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 1.6 ~ 3.63V Efficiency: 93.4% Mounting Type: Surface Mount Package / Case: 10-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. HTSUS: 8504.40.9580 Mfr: Sanken Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 200 pcs

Win Source Part Number: 1381622-BR203
Category: Power Supplies - Board Mount>DC DC Converters
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP
Package: Tape & Reel
Size / Dimension: 1.30" L x 0.53" W x 0.17" H (33.0mm x 13.5mm x 4.2mm)
Applications: ITE (Commercial)
Power (Watts): 73 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 1.6 ~ 3.63V
Efficiency: 93.4%
Mounting Type: Surface Mount
Package / Case: 10-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
HTSUS: 8504.40.9580
Mfr: Sanken
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 200 pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-BR203 1381622-BR203
Product Name 3.63V 73W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR) Other; Tape & Reel
Unlock Full Specs
to access all available technical data