Win Source Part Number: 1346990-ATS19480LSNB
Category: Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial
Type: Magnetoresistive (GMR)
Termination Style: PC Pin
Package: Tape & Reel
Actuator Material: Ferrous Metals, Gear Tooth
Standard Package: 800
Frequency: 12 kHz
Output Type: Digital
Voltage - Supply: 4V ~ 24V
Package / Case: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1346990-ATS19480LSNBTN |
| Product Name | Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial |