Allegro MicroSystems Inc. Sensor Evaluation Boards ASEK772ECB-200B-T-DK

Description
ACS772 - Current Sensor Sensor Evaluation Board
Request a Quote Datasheet
Description
ACS772 - Current Sensor Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 620-1954-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
620-1954-ND
Sensor Evaluation Boards 620-1954-ND
ACS772 - Current Sensor Sensor Evaluation Board

ACS772 - Current Sensor Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1347428-ASEK772ECB-200B-T-DK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1347428-ASEK772ECB-200B-T-DK
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1347428-ASEK772ECB-200B-T-DK
Win Source Part Number: 1347428-ASEK772ECB-2 00B-T-DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Bulk Standard Package: 1 Interface: Analog Sensitivity: 10mV/A Supplied Contents: Board(s) Sensing Range: 200A Utilized IC / Part: ACS772 Sensor Type: Current Sensor Voltage - Supply: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Allegro MicroSystems Base Product Number: ASEK772

Win Source Part Number: 1347428-ASEK772ECB-200B-T-DK
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: Analog
Sensitivity: 10mV/A
Supplied Contents: Board(s)
Sensing Range: 200A
Utilized IC / Part: ACS772
Sensor Type: Current Sensor
Voltage - Supply: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Allegro MicroSystems
Base Product Number: ASEK772

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - ASEK772ECB-200B-T-DK - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
ASEK772ECB-200B-T-DK
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards ASEK772ECB-200B-T-DK
EVAL BOARD FOR ACS772

EVAL BOARD FOR ACS772

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 620-1954-ND 1347428-ASEK772ECB-200B-T-DK ASEK772ECB-200B-T-DK
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Signal Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-900-PRO-ND - DigiKey
Specs
Supported System Transceiver
View Details
simpleRTK2B - Basic Starter Kit - AS-STARTKIT-BASIC-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details