Allegro MicroSystems Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors ASEK759ECB-200B-T-DK

Description
Win Source Part Number: 1347110-ASEK759ECB-2 00B-T-DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Sensitivity: 6.6mV/A Supplied Contents: Board(s) Sensing Range: 200A Utilized IC / Part: ACS759 Sensor Type: Current Sensor Voltage - Supply: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Allegro MicroSystems Base Product Number: ASEK75
Request a Quote Datasheet
Description
Win Source Part Number: 1347110-ASEK759ECB-2 00B-T-DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Sensitivity: 6.6mV/A Supplied Contents: Board(s) Sensing Range: 200A Utilized IC / Part: ACS759 Sensor Type: Current Sensor Voltage - Supply: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Allegro MicroSystems Base Product Number: ASEK75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1347110-ASEK759ECB-200B-T-DK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1347110-ASEK759ECB-200B-T-DK
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1347110-ASEK759ECB-200B-T-DK
Win Source Part Number: 1347110-ASEK759ECB-2 00B-T-DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Sensitivity: 6.6mV/A Supplied Contents: Board(s) Sensing Range: 200A Utilized IC / Part: ACS759 Sensor Type: Current Sensor Voltage - Supply: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Allegro MicroSystems Base Product Number: ASEK75

Win Source Part Number: 1347110-ASEK759ECB-200B-T-DK
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Sensitivity: 6.6mV/A
Supplied Contents: Board(s)
Sensing Range: 200A
Utilized IC / Part: ACS759
Sensor Type: Current Sensor
Voltage - Supply: 3V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Allegro MicroSystems
Base Product Number: ASEK75

Buy Now Datasheet
Sensor Evaluation Boards - 620-1611-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
620-1611-ND
Sensor Evaluation Boards 620-1611-ND
ACS759 - Current Sensor Sensor Evaluation Board

ACS759 - Current Sensor Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - ASEK759ECB-200B-T-DK - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
ASEK759ECB-200B-T-DK
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards ASEK759ECB-200B-T-DK
BOARD DEMO 759ECB-200B SENSOR

BOARD DEMO 759ECB-200B SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1347110-ASEK759ECB-200B-T-DK 620-1611-ND ASEK759ECB-200B-T-DK
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products