ACS723LLC - Current Sensor Sensor Evaluation Board
Win Source Part Number: 1347077-ASEK723LLC-0
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: Analog
Sensitivity: 400mV/A
Supplied Contents: Board(s)
Sensing Range: 5A
Utilized IC / Part: ACS723LLC
Sensor Type: Current Sensor
Voltage - Supply: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Mfr: Allegro MicroSystems
Base Product Number: ASEK723
EVAL BOARD FOR ACS723LLC
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 620-1939-ND | 1347077-ASEK723LLC-05AB-T-DK | ASEK723LLC-05AB-T-DK |
| Product Name | Sensor Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Signal Type | Analog |