Win Source Part Number: 1347341-ASEK711KEX-1
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Sensitivity: 90mV/A
Supplied Contents: Board(s)
Sensing Range: 15.5A
Utilized IC / Part: ACS711
Sensor Type: Current Sensor
Voltage - Supply: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Allegro MicroSystems
Base Product Number: ASEK71
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1347341-ASEK711KEX-15AB-T-DK |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Sensors |
| Category | Developement Board |