Allegro MicroSystems Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors ASEK31300EEJA-2000-DK

Description
Win Source Part Number: 1347270-ASEK31300EEJ A-2000-DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Sensitivity: 1LSB/g Supplied Contents: Board(s) Sensing Range: ±2000g Utilized IC / Part: ALS31300 Sensor Type: Hall Effect Voltage - Supply: 2.65V ~ 3.5V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Allegro MicroSystems Base Product Number: ASEK31
Request a Quote Datasheet
Description
Win Source Part Number: 1347270-ASEK31300EEJ A-2000-DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Sensitivity: 1LSB/g Supplied Contents: Board(s) Sensing Range: ±2000g Utilized IC / Part: ALS31300 Sensor Type: Hall Effect Voltage - Supply: 2.65V ~ 3.5V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Allegro MicroSystems Base Product Number: ASEK31
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1347270-ASEK31300EEJA-2000-DK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1347270-ASEK31300EEJA-2000-DK
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1347270-ASEK31300EEJA-2000-DK
Win Source Part Number: 1347270-ASEK31300EEJ A-2000-DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Sensitivity: 1LSB/g Supplied Contents: Board(s) Sensing Range: ±2000g Utilized IC / Part: ALS31300 Sensor Type: Hall Effect Voltage - Supply: 2.65V ~ 3.5V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Allegro MicroSystems Base Product Number: ASEK31

Win Source Part Number: 1347270-ASEK31300EEJA-2000-DK
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C
Sensitivity: 1LSB/g
Supplied Contents: Board(s)
Sensing Range: ±2000g
Utilized IC / Part: ALS31300
Sensor Type: Hall Effect
Voltage - Supply: 2.65V ~ 3.5V
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Allegro MicroSystems
Base Product Number: ASEK31

Buy Now Datasheet
Sensor Evaluation Boards - 620-1915-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
620-1915-ND
Sensor Evaluation Boards 620-1915-ND
ALS31300 - Hall Effect Sensor Evaluation Board

ALS31300 - Hall Effect Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - ASEK31300EEJA-2000-DK - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
ASEK31300EEJA-2000-DK
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards ASEK31300EEJA-2000-DK
EVAL BOARD FOR ALS31300

EVAL BOARD FOR ALS31300

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1347270-ASEK31300EEJA-2000-DK 620-1915-ND ASEK31300EEJA-2000-DK
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 343-AEK-915-USP410-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTF3080EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details