Allegro MicroSystems Inc. Sensor Evaluation Boards ASEK1365-T-DK

Description
A1365 - Hall Effect Sensor Evaluation Board
Request a Quote Datasheet
Description
A1365 - Hall Effect Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 620-1908-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
620-1908-ND
Sensor Evaluation Boards 620-1908-ND
A1365 - Hall Effect Sensor Evaluation Board

A1365 - Hall Effect Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1347099-ASEK1365-T-DK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1347099-ASEK1365-T-DK
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1347099-ASEK1365-T-DK
Win Source Part Number: 1347099-ASEK1365-T-D K Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Bulk Standard Package: 1 Interface: Analog Sensitivity: 14mV/g Supplied Contents: Board(s) Utilized IC / Part: A1365 Sensor Type: Hall Effect Voltage - Supply: 4.5V ~ 5.5V Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Allegro MicroSystems Base Product Number: ASEK1365

Win Source Part Number: 1347099-ASEK1365-T-DK
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: Analog
Sensitivity: 14mV/g
Supplied Contents: Board(s)
Utilized IC / Part: A1365
Sensor Type: Hall Effect
Voltage - Supply: 4.5V ~ 5.5V
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Allegro MicroSystems
Base Product Number: ASEK1365

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - ASEK1365-T-DK - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
ASEK1365-T-DK
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards ASEK1365-T-DK
EVAL BOARD FOR A1365

EVAL BOARD FOR A1365

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 620-1908-ND 1347099-ASEK1365-T-DK ASEK1365-T-DK
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Signal Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2251590 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - BTS7010-2EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,SYM,TTT167,X,50 OHM - TB-12 - Mini-Circuits
Specs
Category Developement Board
View Details