Allegro MicroSystems Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors ASEK-70331EESA-2P5B3-DK

Description
Win Source Part Number: 1347126-ASEK-70331EE SA-2P5B3-DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Bulk Standard Package: 1 Interface: Analog Sensitivity: 400mV/A Supplied Contents: Board(s) Sensing Range: 2.5A Utilized IC / Part: ACS70331 Sensor Type: Current Sensor Voltage - Supply: 3V ~ 4.5V ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Allegro MicroSystems Base Product Number: ASEK-7
Request a Quote Datasheet
Description
Win Source Part Number: 1347126-ASEK-70331EE SA-2P5B3-DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Bulk Standard Package: 1 Interface: Analog Sensitivity: 400mV/A Supplied Contents: Board(s) Sensing Range: 2.5A Utilized IC / Part: ACS70331 Sensor Type: Current Sensor Voltage - Supply: 3V ~ 4.5V ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Allegro MicroSystems Base Product Number: ASEK-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1347126-ASEK-70331EESA-2P5B3-DK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1347126-ASEK-70331EESA-2P5B3-DK
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1347126-ASEK-70331EESA-2P5B3-DK
Win Source Part Number: 1347126-ASEK-70331EE SA-2P5B3-DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Bulk Standard Package: 1 Interface: Analog Sensitivity: 400mV/A Supplied Contents: Board(s) Sensing Range: 2.5A Utilized IC / Part: ACS70331 Sensor Type: Current Sensor Voltage - Supply: 3V ~ 4.5V ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Allegro MicroSystems Base Product Number: ASEK-7

Win Source Part Number: 1347126-ASEK-70331EESA-2P5B3-DK
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: Analog
Sensitivity: 400mV/A
Supplied Contents: Board(s)
Sensing Range: 2.5A
Utilized IC / Part: ACS70331
Sensor Type: Current Sensor
Voltage - Supply: 3V ~ 4.5V
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Allegro MicroSystems
Base Product Number: ASEK-7

Buy Now Datasheet
Sensor Evaluation Boards - 620-1924-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
620-1924-ND
Sensor Evaluation Boards 620-1924-ND
ACS70331 - Current Sensor Sensor Evaluation Board

ACS70331 - Current Sensor Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - ASEK-70331EESA-2P5B3-DK - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
ASEK-70331EESA-2P5B3-DK
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards ASEK-70331EESA-2P5B3-DK
EVAL BOARD FOR ACS70331

EVAL BOARD FOR ACS70331

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1347126-ASEK-70331EESA-2P5B3-DK 620-1924-ND ASEK-70331EESA-2P5B3-DK
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1311328 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CY7113 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Docks
Ports USB
View Details
3 suppliers
mPCIe Carrier Board for XBee Plugins - AS-ADP-XBEE-TO-MPCIE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB, CDP-2-3-75-8+,99-01-1494-2 - TB-698+ - Mini-Circuits
Specs
Category Developement Board
View Details