Allegro MicroSystems Inc. Sensor Evaluation Boards ASEK-1335-T-KIT

Description
A1335 - Hall Effect Sensor Evaluation Board
Request a Quote Datasheet
Description
A1335 - Hall Effect Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 620-1837-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
620-1837-ND
Sensor Evaluation Boards 620-1837-ND
A1335 - Hall Effect Sensor Evaluation Board

A1335 - Hall Effect Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1347350-ASEK-1335-T-KIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1347350-ASEK-1335-T-KIT
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1347350-ASEK-1335-T-KIT
Win Source Part Number: 1347350-ASEK-1335-T- KIT Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, Serial, SPI Supplied Contents: Board(s) Sensing Range: 360° Embedded: Yes, MCU, 32-Bit Utilized IC / Part: A1335 Sensor Type: Hall Effect Voltage - Supply: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Allegro MicroSystems Base Product Number: ASEK-1 RoHS Status: Not applicable

Win Source Part Number: 1347350-ASEK-1335-T-KIT
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C, Serial, SPI
Supplied Contents: Board(s)
Sensing Range: 360°
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: A1335
Sensor Type: Hall Effect
Voltage - Supply: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Allegro MicroSystems
Base Product Number: ASEK-1
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - ASEK-1335-T-KIT - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
ASEK-1335-T-KIT
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards ASEK-1335-T-KIT
EVAL BOARD FOR A1335

EVAL BOARD FOR A1335

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 620-1837-ND 1347350-ASEK-1335-T-KIT ASEK-1335-T-KIT
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Microcontroller
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
TB,PGA-105+,50 OHM, 40-2600MHz - TB-733-105+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-GPS-FM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
Sensor Development Tools - 2049893 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details