Allegro MicroSystems Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors ASEK-1332-SUBKIT-T-DK

Description
Win Source Part Number: 1347463-ASEK-1332-SU BKIT-T-DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Sensing Range: 360° Utilized IC / Part: A1332 Sensor Type: Hall Effect Voltage - Supply: 4.5V ~ 5.5V Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Allegro MicroSystems Base Product Number: ASEK-1332
Request a Quote Datasheet
Description
Win Source Part Number: 1347463-ASEK-1332-SU BKIT-T-DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Sensing Range: 360° Utilized IC / Part: A1332 Sensor Type: Hall Effect Voltage - Supply: 4.5V ~ 5.5V Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Allegro MicroSystems Base Product Number: ASEK-1332
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1347463-ASEK-1332-SUBKIT-T-DK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1347463-ASEK-1332-SUBKIT-T-DK
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1347463-ASEK-1332-SUBKIT-T-DK
Win Source Part Number: 1347463-ASEK-1332-SU BKIT-T-DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Sensing Range: 360° Utilized IC / Part: A1332 Sensor Type: Hall Effect Voltage - Supply: 4.5V ~ 5.5V Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Allegro MicroSystems Base Product Number: ASEK-1332

Win Source Part Number: 1347463-ASEK-1332-SUBKIT-T-DK
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s)
Sensing Range: 360°
Utilized IC / Part: A1332
Sensor Type: Hall Effect
Voltage - Supply: 4.5V ~ 5.5V
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Allegro MicroSystems
Base Product Number: ASEK-1332

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - ASEK-1332-SUBKIT-T-DK - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
ASEK-1332-SUBKIT-T-DK
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards ASEK-1332-SUBKIT-T-DK
EVAL BOARD FOR A1332

EVAL BOARD FOR A1332

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1347463-ASEK-1332-SUBKIT-T-DK ASEK-1332-SUBKIT-T-DK
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 448-CY5670-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
TB, PHA-1H+, DF782, 50 OHM - TB-545-1H+ - Mini-Circuits
Specs
Category Developement Board
View Details
Analogue Development Tools - 1813534 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details