Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS12215LLHALU

Description
Win Source Part Number: 1177873-APS12215LLHA LU Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Amplified Output Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Function: Latch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 4mA Current - Output (Max): 60mA Sensing Range: -9mT Trip, 9mT Release Voltage - Supply: 2.8V ~ 5.5V Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Other Names: 620-1854
Request a Quote Datasheet
Description
Win Source Part Number: 1177873-APS12215LLHA LU Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Amplified Output Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Function: Latch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 4mA Current - Output (Max): 60mA Sensing Range: -9mT Trip, 9mT Release Voltage - Supply: 2.8V ~ 5.5V Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Other Names: 620-1854
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1177873-APS12215LLHALU - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1177873-APS12215LLHALU
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1177873-APS12215LLHALU
Win Source Part Number: 1177873-APS12215LLHA LU Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Amplified Output Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Function: Latch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 4mA Current - Output (Max): 60mA Sensing Range: -9mT Trip, 9mT Release Voltage - Supply: 2.8V ~ 5.5V Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Other Names: 620-1854

Win Source Part Number: 1177873-APS12215LLHALU
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Amplified Output
Package: Bulk
Standard Package: 500
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Analog Voltage
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: North Pole, South Pole
Current - Supply (Max): 4mA
Current - Output (Max): 60mA
Sensing Range: -9mT Trip, 9mT Release
Voltage - Supply: 2.8V ~ 5.5V
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: 620-1854

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1177873-APS12215LLHALU
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - PCB Mount - SCM015075 - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 194 F (-40 to 90 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2125495 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details