The APS12210LLHALT is a three-wire, high-temperature precision Hall-effect latch designed for automotive safety-related systems with ASIL A compliance under ISO 26262. It operates from a 2.8 V to 24 V unregulated supply and withstands junction temperatures up to 175°C. The device features reverse-battery and 40 V load dump protection, output short-circuit and overvoltage protection, and ±12 kV HBM ESD immunity. It is housed in a 3-pin SOT23W surface-mount package and has a magnetic switch point of -80 G to 80 G. The output is an open-drain configuration with chopper stabilization for temperature stability and solid-state reliability.
Win Source Part Number: 1045797-APS12210LLHA
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 6,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: North Pole, South Pole
Current - Supply (Max): 3mA
Current - Output (Max): 60mA
Sensing Range: 8mT Trip, -8mT Release
Voltage - Supply: 2.8V ~ 24V
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: APS122
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1045797-APS12210LLHALT |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |