Sanken Electric Co., Ltd. Schottky 60V 0.7A Diode and Rectifier AK06

Description
Diode Schottky 60V 0.7A 2-Pin Product overview: AK06 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 0.7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 0.7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AK06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 60V 0.7A 2-Pin Product overview: AK06 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 0.7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 0.7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AK06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 0.7A Diode and Rectifier - 280-AK06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 0.7A Diode and Rectifier
280-AK06
Schottky 60V 0.7A Diode and Rectifier 280-AK06
Diode Schottky 60V 0.7A 2-Pin Product overview: AK06 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 0.7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 0.7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AK06 can be used for catalog matching and distributor lookup.

Diode Schottky 60V 0.7A 2-Pin Product overview: AK06 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 0.7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 0.7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AK06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - AK06 - 1143203-AK06 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AK06
1143203-AK06
Hard To Find - AK06 1143203-AK06
Manufacturer: Sanken Win Source Part Number: 1143203-AK06 Manufacturer Homepage: www.sanken-ele.co.jp /en Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1143203-AK06
Manufacturer Homepage: www.sanken-ele.co.jp/en
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-AK06 1143203-AK06
Product Name Schottky 60V 0.7A Diode and Rectifier Hard To Find - AK06
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221211 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC1657-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: ESAD83-004R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 30 amps
VRRM 40 volts
View Details