Allegro MicroSystems Inc. High Accuracy 3.3V Optimized Current Sensor IC ACS722LLCTR-10AU-T

Description
The ACS722 provides precise current measurements for AC or DC current, featuring pin-selectable bandwidth (80kHz or 20kHz), galvanic isolation, and a small footprint for space-constrained applications. Operates at 5V. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet ACS722KMA ACS722LLC Evaluation Board
Request a Quote Datasheet
Description
The ACS722 provides precise current measurements for AC or DC current, featuring pin-selectable bandwidth (80kHz or 20kHz), galvanic isolation, and a small footprint for space-constrained applications. Operates at 5V. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet ACS722KMA ACS722LLC Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy 3.3V Optimized Current Sensor IC - ACS722LLCTR-10AU-T - Allegro MicroSystems Inc.
Manchester, NH, United States
High Accuracy 3.3V Optimized Current Sensor IC
ACS722LLCTR-10AU-T
High Accuracy 3.3V Optimized Current Sensor IC ACS722LLCTR-10AU-T
The ACS722 provides precise current measurements for AC or DC current, featuring pin-selectable bandwidth (80kHz or 20kHz), galvanic isolation, and a small footprint for space-constrained applications. Operates at 5V. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet ACS722KMA ACS722LLC Evaluation Board

The ACS722 provides precise current measurements for AC or DC current, featuring pin-selectable bandwidth (80kHz or 20kHz), galvanic isolation, and a small footprint for space-constrained applications. Operates at 5V.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

  • ACS722KMA
  • ACS722LLC

Evaluation Board

Supplier's Site Datasheet
Current Transducers - ACS722LLCTR-10AU-T - 766982-ACS722LLCTR-10AU-T - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS722LLCTR-10AU-T
766982-ACS722LLCTR-10AU-T
Current Transducers - ACS722LLCTR-10AU-T 766982-ACS722LLCTR-10AU-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 766982-ACS722LLCTR-1 0AU-T Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C Package: 8-SOIC (0.154", 3.90mm Width) Response Time: 5μs Mounting: SMD Frequency: DC ~ 80kHz Operating Supply Voltage: 3 V ~ 3.6 V Output: Ratiometric, Voltage Polarization: Unidirectional Number of Channels: 1 Sensitivity: 264mV/A For Measuring: DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 10A Linearity: ±1% Accuracy: ±3% Family Name: ACS722 Categories: Sensors, Transducers Maximum Supply Current: 12mA Introduction Date: June 11, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 766982-ACS722LLCTR-10AU-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 8-SOIC (0.154", 3.90mm Width)
Response Time: 5μs
Mounting: SMD
Frequency: DC ~ 80kHz
Operating Supply Voltage: 3 V ~ 3.6 V
Output: Ratiometric, Voltage
Polarization: Unidirectional
Number of Channels: 1
Sensitivity: 264mV/A
For Measuring: DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 10A
Linearity: ±1%
Accuracy: ±3%
Family Name: ACS722
Categories: Sensors, Transducers
Maximum Supply Current: 12mA
Introduction Date: June 11, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Sensors - 620-1636-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1636-1-ND
Current Sensors 620-1636-1-ND
"Current Sensor 10A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 10A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1636-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1636-2-ND
Current Sensors 620-1636-2-ND
"Current Sensor 10A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 10A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1636-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1636-6-ND
Current Sensors 620-1636-6-ND
"Current Sensor 10A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 10A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensor, 0.009A, Nsoic-8; Quiescent Current Allegro Microsystems - 42X9067 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 0.009A, Nsoic-8; Quiescent Current Allegro Microsystems
42X9067
Current Sensor, 0.009A, Nsoic-8; Quiescent Current Allegro Microsystems 42X9067
CURRENT SENSOR, 0.009A, NSOIC-8; Quiescent Current:9mA; Bandwidth:80kHz; Sensor Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

CURRENT SENSOR, 0.009A, NSOIC-8; Quiescent Current:9mA; Bandwidth:80kHz; Sensor Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors Current Sensors
Product Number ACS722LLCTR-10AU-T 766982-ACS722LLCTR-10AU-T 620-1636-1-ND 42X9067
Product Name High Accuracy 3.3V Optimized Current Sensor IC Current Transducers - ACS722LLCTR-10AU-T Current Sensors Current Sensor, 0.009A, Nsoic-8; Quiescent Current Allegro Microsystems
Current Type AC Current; DC Current
Technology Hall-Effect Hall-Effect
Current 0.0 to 50 amps 10 amps 10 amps
Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency Range 80000 Hz 80000 Hz 80000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-1231-6-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
View Details
3 suppliers
 - ACS37002LLAATR-025U3 - Rochester Electronics
View Details
2 suppliers
400 Khz, High Accuracy Current Sensor With 5Kv Isolation - ACS37003KMCATR-120B3 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 0.0 to 400 amps
View Details
2 suppliers
Ultra-Low-Loss Isolated Hall-Effect Current Sensor (±200 A) in Compact PSOF-8 package - ACS37200LLXTR-200B5 - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Electrical Output Voltage
View Details