Allegro MicroSystems Inc. PMIC - PMIC - Power Management - Specialized - A8837EEJTR-T A8837EEJTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011475-A8837EEJTR-T Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN/MLP (3x3) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011475-A8837EEJTR-T Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN/MLP (3x3) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - A8837EEJTR-T - 1011475-A8837EEJTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - A8837EEJTR-T
1011475-A8837EEJTR-T
PMIC - PMIC - Power Management - Specialized - A8837EEJTR-T 1011475-A8837EEJTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011475-A8837EEJTR-T Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN/MLP (3x3) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011475-A8837EEJTR-T
Packaging: Reel - TR
Applications: Photoflash Capacitor Charger
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-TDFN/MLP (3x3)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 1.5mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - A8837EEJTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
A8837EEJTR-T
Power Management - Specialized A8837EEJTR-T
Photoflash Capacitor Charger PMIC 10-TDFN (3x3)

Photoflash Capacitor Charger PMIC 10-TDFN (3x3)

Buy Now Datasheet
Power Management - Specialized - A8837EEJTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
A8837EEJTR-T
Power Management - Specialized A8837EEJTR-T
Photoflash Capacitor Charger PMIC 10-TDFN (3x3)

Photoflash Capacitor Charger PMIC 10-TDFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1011475-A8837EEJTR-T A8837EEJTR-T
Product Name PMIC - PMIC - Power Management - Specialized - A8837EEJTR-T Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1897867 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details