Allegro MicroSystems Inc. PMIC - PMIC - Power Management - Specialized - A8737EEJTR-T A8737EEJTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 039066-A8737EEJTR-T Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN/MLP (3x3) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 039066-A8737EEJTR-T Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN/MLP (3x3) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - A8737EEJTR-T - 039066-A8737EEJTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - A8737EEJTR-T
039066-A8737EEJTR-T
PMIC - PMIC - Power Management - Specialized - A8737EEJTR-T 039066-A8737EEJTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 039066-A8737EEJTR-T Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN/MLP (3x3) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 039066-A8737EEJTR-T
Packaging: Reel - TR
Applications: Photoflash Capacitor Charger, Xenon
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-TDFN/MLP (3x3)
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - A8737EEJTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
A8737EEJTR-T
Power Management - Specialized A8737EEJTR-T
Photoflash Capacitor Charger, Xenon PMIC 10-TDFN (3x3)

Photoflash Capacitor Charger, Xenon PMIC 10-TDFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 039066-A8737EEJTR-T A8737EEJTR-T
Product Name PMIC - PMIC - Power Management - Specialized - A8737EEJTR-T Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897855 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details