Allegro MicroSystems Inc. PMIC - PMIC - Power Management - Specialized - A8724EEJTR-T A8724EEJTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 076722-A8724EEJTR-T Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN/MLP (3x3) Supply Voltage - Operating: 1.5 V to 11 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 076722-A8724EEJTR-T Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN/MLP (3x3) Supply Voltage - Operating: 1.5 V to 11 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - A8724EEJTR-T - 076722-A8724EEJTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - A8724EEJTR-T
076722-A8724EEJTR-T
PMIC - PMIC - Power Management - Specialized - A8724EEJTR-T 076722-A8724EEJTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 076722-A8724EEJTR-T Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN/MLP (3x3) Supply Voltage - Operating: 1.5 V to 11 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 076722-A8724EEJTR-T
Packaging: Reel - TR
Applications: Photoflash Capacitor Charger
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-TDFN/MLP (3x3)
Supply Voltage - Operating: 1.5 V to 11 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - A8724EEJTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
A8724EEJTR-T
Power Management - Specialized A8724EEJTR-T
Photoflash Capacitor Charger PMIC 10-TDFN (3x3)

Photoflash Capacitor Charger PMIC 10-TDFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 076722-A8724EEJTR-T A8724EEJTR-T
Product Name PMIC - PMIC - Power Management - Specialized - A8724EEJTR-T Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904439 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details