Allegro MicroSystems Inc. Dc/dc Converter, Buck, 2.44Mhz, Htssop-16; Topology Allegro Microsystems A8590KLPTR-T

Description
DC/DC CONVERTER, BUCK, 2.44MHZ, HTSSOP-16; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:35V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:3A; Product Range:- RoHS Compliant: Yes
Description
DC/DC CONVERTER, BUCK, 2.44MHZ, HTSSOP-16; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:35V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:3A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, Buck, 2.44Mhz, Htssop-16; Topology Allegro Microsystems - 01Y2841 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Buck, 2.44Mhz, Htssop-16; Topology Allegro Microsystems
01Y2841
Dc/dc Converter, Buck, 2.44Mhz, Htssop-16; Topology Allegro Microsystems 01Y2841
DC/DC CONVERTER, BUCK, 2.44MHZ, HTSSOP-16; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:35V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:3A; Product Range:- RoHS Compliant: Yes

DC/DC CONVERTER, BUCK, 2.44MHZ, HTSSOP-16; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:35V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:3A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01Y2841
Product Name Dc/dc Converter, Buck, 2.44Mhz, Htssop-16; Topology Allegro Microsystems
Input Voltage 4 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details