Allegro MicroSystems Inc. Dc/dc Conv, Buck, 85Deg C; Topology Allegro Microsystems A8498SLJTR-T

Description
DC/DC CONV, BUCK, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:50V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:50V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 85Deg C; Topology Allegro Microsystems - 81AC4442 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 85Deg C; Topology Allegro Microsystems
81AC4442
Dc/dc Conv, Buck, 85Deg C; Topology Allegro Microsystems 81AC4442
DC/DC CONV, BUCK, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:50V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV; Output RoHS Compliant: Yes

DC/DC CONV, BUCK, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:50V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81AC4442
Product Name Dc/dc Conv, Buck, 85Deg C; Topology Allegro Microsystems
Input Voltage 8 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details