Allegro MicroSystems Inc. PMIC - PMIC - Power Management - Specialized - A8439EEJTR-T A8439EEJTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 007737-A8439EEJTR-T Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN/MLP (3x3) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 1.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 007737-A8439EEJTR-T Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN/MLP (3x3) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 1.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - A8439EEJTR-T - 007737-A8439EEJTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - A8439EEJTR-T
007737-A8439EEJTR-T
PMIC - PMIC - Power Management - Specialized - A8439EEJTR-T 007737-A8439EEJTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 007737-A8439EEJTR-T Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN/MLP (3x3) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 1.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 007737-A8439EEJTR-T
Packaging: Reel - TR
Applications: Photoflash Capacitor Charger
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-TDFN/MLP (3x3)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 1.5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500

Buy Now Datasheet
Power Management - Specialized - A8439EEJTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
A8439EEJTR-T
Power Management - Specialized A8439EEJTR-T
Photoflash Capacitor Charger PMIC 10-TDFN (3x3)

Photoflash Capacitor Charger PMIC 10-TDFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 007737-A8439EEJTR-T A8439EEJTR-T
Product Name PMIC - PMIC - Power Management - Specialized - A8439EEJTR-T Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details
TPS3836H30-Q1 Automotive Catalog Nanopower Supervisory Circuits - 2U3836H30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers