Allegro MicroSystems Inc. PMIC - PMIC - Power Management - Specialized - A8437ECGLT A8437ECGLT

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134826-A8437ECGLT Packaging: Tape and Reel Mounting Style: SMD Applications: Photoflash Capacitor Charger, Xenon Categories: Integrated Circuits Supplier Device Package: 12-WLCSP (1.65x1.22) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 12-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Family Part Number: A8437 Manufacturer Pack Quantity: 24,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134826-A8437ECGLT Packaging: Tape and Reel Mounting Style: SMD Applications: Photoflash Capacitor Charger, Xenon Categories: Integrated Circuits Supplier Device Package: 12-WLCSP (1.65x1.22) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 12-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Family Part Number: A8437 Manufacturer Pack Quantity: 24,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - A8437ECGLT - 1134826-A8437ECGLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - A8437ECGLT
1134826-A8437ECGLT
PMIC - PMIC - Power Management - Specialized - A8437ECGLT 1134826-A8437ECGLT
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134826-A8437ECGLT Packaging: Tape and Reel Mounting Style: SMD Applications: Photoflash Capacitor Charger, Xenon Categories: Integrated Circuits Supplier Device Package: 12-WLCSP (1.65x1.22) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 12-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Family Part Number: A8437 Manufacturer Pack Quantity: 24,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 5.5V

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134826-A8437ECGLT
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Photoflash Capacitor Charger, Xenon
Categories: Integrated Circuits
Supplier Device Package: 12-WLCSP (1.65x1.22)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 12-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Family Part Number: A8437
Manufacturer Pack Quantity: 24,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 5.5V

Buy Now
Power Management - Specialized - A8437ECGLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
A8437ECGLT
Power Management - Specialized A8437ECGLT
Photoflash Capacitor Charger, Xenon PMIC 12-WLCSP (1.65x1.22)

Photoflash Capacitor Charger, Xenon PMIC 12-WLCSP (1.65x1.22)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1134826-A8437ECGLT A8437ECGLT
Product Name PMIC - PMIC - Power Management - Specialized - A8437ECGLT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385184 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details