Allegro MicroSystems Inc. PMIC - PMIC - Power Management - Specialized - A8426EESTR-T A8426EESTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 076720-A8426EESTR-T Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-QFN/MLP (3x3) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 076720-A8426EESTR-T Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-QFN/MLP (3x3) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - A8426EESTR-T - 076720-A8426EESTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - A8426EESTR-T
076720-A8426EESTR-T
PMIC - PMIC - Power Management - Specialized - A8426EESTR-T 076720-A8426EESTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 076720-A8426EESTR-T Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-QFN/MLP (3x3) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 076720-A8426EESTR-T
Packaging: Reel - TR
Applications: Photoflash Capacitor Charger
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-QFN/MLP (3x3)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Power Management - Specialized - A8426EESTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
A8426EESTR-T
Power Management - Specialized A8426EESTR-T
Photoflash Capacitor Charger PMIC 16-QFN/MLP (3x3)

Photoflash Capacitor Charger PMIC 16-QFN/MLP (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 076720-A8426EESTR-T A8426EESTR-T
Product Name PMIC - PMIC - Power Management - Specialized - A8426EESTR-T Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details