Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - A6B595KLW A6B595KLW

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134772-A6B595KLW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 8 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 50V (Maximum) Rds On (Typ): 5.5 Ohm Family Name: A6B595 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 20-SOIC Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): A6B595KLWTR; A6B595KLW-T; A6B595KLWTR-T; Introduction Date: February 25, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Lighting, LED Lighting, Automotive, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134772-A6B595KLW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 8 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 50V (Maximum) Rds On (Typ): 5.5 Ohm Family Name: A6B595 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 20-SOIC Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): A6B595KLWTR; A6B595KLW-T; A6B595KLWTR-T; Introduction Date: February 25, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Lighting, LED Lighting, Automotive, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6B595KLW
A6B595KLW
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6B595KLW A6B595KLW
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134772-A6B595KLW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 8 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 50V (Maximum) Rds On (Typ): 5.5 Ohm Family Name: A6B595 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 20-SOIC Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): A6B595KLWTR; A6B595KLW-T; A6B595KLWTR-T; Introduction Date: February 25, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Lighting, LED Lighting, Automotive, Signal Processing

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134772-A6B595KLW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Output Type: N-Channel
Interface: Strobe, Serial
Switch Type: Latched Driver
Supply Voltage: 4.5 V ~ 5.5 V
Number of Outputs: 8
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 50V (Maximum)
Rds On (Typ): 5.5 Ohm
Family Name: A6B595
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 20-SOIC
Current - Output (Maximum): 150mA
Alternative Parts (Cross-Reference): A6B595KLWTR; A6B595KLW-T; A6B595KLWTR-T;
Introduction Date: February 25, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Lighting, LED Lighting, Automotive, Signal Processing

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - A6B595KLW - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A6B595KLW
PMIC - Power Distribution Switches, Load Drivers A6B595KLW
IC PWR DRIVER N-CHAN 1:8 20SOIC

IC PWR DRIVER N-CHAN 1:8 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A6B595KLW A6B595KLW
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - A6B595KLW PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Block - 102476788 - Radwell International
Specs
Current 175.0 amps
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Module Components - 1801617-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details