Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - A6B595KA A6B595KA

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 141155-A6B595KA Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 150mA Voltage - Load: 50V (Max) Rds On (Typ): 5.5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Lighting, LED Lighting, Automotive, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 141155-A6B595KA Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 150mA Voltage - Load: 50V (Max) Rds On (Typ): 5.5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Lighting, LED Lighting, Automotive, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6B595KA
A6B595KA
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6B595KA A6B595KA
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 141155-A6B595KA Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 150mA Voltage - Load: 50V (Max) Rds On (Typ): 5.5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Lighting, LED Lighting, Automotive, Signal Processing

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 141155-A6B595KA
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: Latched Driver
Number of Outputs: 8
Current - Output (Max): 150mA
Voltage - Load: 50V (Max)
Rds On (Typ): 5.5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Lighting, LED Lighting, Automotive, Signal Processing

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - A6B595KA - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A6B595KA
PMIC - Power Distribution Switches, Load Drivers A6B595KA
IC PWR DRIVER N-CHAN 1:8 18DIP

IC PWR DRIVER N-CHAN 1:8 18DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A6B595KA A6B595KA
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - A6B595KA PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 2403748-1 - TE Connectivity
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details