Allegro MicroSystems Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers A6A259KLBTR

Description
Win Source Part Number: 1347223-A6A259KLBTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Addressable Latch Mode Package: Tape & Reel Standard Package: 1,000 Output Type: N-Channel Input Type: Inverting, Non-Inverting Interface: On/Off Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed) Number of Outputs: 8 Current - Output (Max): 350mA Output Configuration: Low Side Voltage - Load: 50V (Max) Rds On (Typ): 1Ohm Mounting Type: Surface Mount Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A6A259 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1347223-A6A259KLBTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Addressable Latch Mode Package: Tape & Reel Standard Package: 1,000 Output Type: N-Channel Input Type: Inverting, Non-Inverting Interface: On/Off Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed) Number of Outputs: 8 Current - Output (Max): 350mA Output Configuration: Low Side Voltage - Load: 50V (Max) Rds On (Typ): 1Ohm Mounting Type: Surface Mount Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A6A259 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1347223-A6A259KLBTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1347223-A6A259KLBTR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1347223-A6A259KLBTR
Win Source Part Number: 1347223-A6A259KLBTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Addressable Latch Mode Package: Tape & Reel Standard Package: 1,000 Output Type: N-Channel Input Type: Inverting, Non-Inverting Interface: On/Off Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed) Number of Outputs: 8 Current - Output (Max): 350mA Output Configuration: Low Side Voltage - Load: 50V (Max) Rds On (Typ): 1Ohm Mounting Type: Surface Mount Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A6A259 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1347223-A6A259KLBTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Features: Addressable Latch Mode
Package: Tape & Reel
Standard Package: 1,000
Output Type: N-Channel
Input Type: Inverting, Non-Inverting
Interface: On/Off
Switch Type: Latched Driver
Fault Protection: Current Limiting (Fixed)
Number of Outputs: 8
Current - Output (Max): 350mA
Output Configuration: Low Side
Voltage - Load: 50V (Max)
Rds On (Typ): 1Ohm
Mounting Type: Surface Mount
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A6A259
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1347223-A6A259KLBTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP10T Antenna Switch Module - RF1494A - Qorvo
Specs
Switch Type SP10T
Package Type Laminate Module
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers