Allegro MicroSystems Inc. PMIC - PMIC - Gate Drivers - A6862KLPTR-T A6862KLPTR-T

Description
Manufacturer: Allegro MicroSystems Win Source Part Number: 814357-A6862KLPTR-T Packaging: Reel Mounting Style: SMD Channel Type: 3-Phase Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 3 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.4V, 0.7V Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 50V
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems Win Source Part Number: 814357-A6862KLPTR-T Packaging: Reel Mounting Style: SMD Channel Type: 3-Phase Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 3 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.4V, 0.7V Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - A6862KLPTR-T - 814357-A6862KLPTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - A6862KLPTR-T
814357-A6862KLPTR-T
PMIC - PMIC - Gate Drivers - A6862KLPTR-T 814357-A6862KLPTR-T
Manufacturer: Allegro MicroSystems Win Source Part Number: 814357-A6862KLPTR-T Packaging: Reel Mounting Style: SMD Channel Type: 3-Phase Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 3 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.4V, 0.7V Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 50V

Manufacturer: Allegro MicroSystems
Win Source Part Number: 814357-A6862KLPTR-T
Packaging: Reel
Mounting Style: SMD
Channel Type: 3-Phase
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 3
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.4V, 0.7V
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 16-TSSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 50V

Buy Now
PMIC - Gate Drivers - A6862KLPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
A6862KLPTR-T
PMIC - Gate Drivers A6862KLPTR-T
IC GATE DRVR HIGH-SIDE 16TSSOP

IC GATE DRVR HIGH-SIDE 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 814357-A6862KLPTR-T A6862KLPTR-T
Product Name PMIC - PMIC - Gate Drivers - A6862KLPTR-T PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Quad 2-Input NOR - MYXAF54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details