Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 859046-A6841SLW-T
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Family Name: A6841
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 41
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC PWR DRIVER BIPOLAR 1:8 20SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | A6841SLW-T | A6841SLW-T |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - A6841SLW-T | PMIC - Power Distribution Switches, Load Drivers |
| Current | 0.5 amps |