Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - A6841ELW-T A6841ELW-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134768-A6841ELW-T Packaging: Tube Output Type: Bipolar Input Type: Non-Inverting Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3V ~ 5.5V Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 20-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: A6841 Manufacturer Pack Quantity: 41 MSL Level: 1 (Unlimited) Load Voltage (V): 50V (Maximum)
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134768-A6841ELW-T Packaging: Tube Output Type: Bipolar Input Type: Non-Inverting Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3V ~ 5.5V Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 20-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: A6841 Manufacturer Pack Quantity: 41 MSL Level: 1 (Unlimited) Load Voltage (V): 50V (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6841ELW-T
A6841ELW-T
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6841ELW-T A6841ELW-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134768-A6841ELW-T Packaging: Tube Output Type: Bipolar Input Type: Non-Inverting Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3V ~ 5.5V Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 20-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: A6841 Manufacturer Pack Quantity: 41 MSL Level: 1 (Unlimited) Load Voltage (V): 50V (Maximum)

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134768-A6841ELW-T
Packaging: Tube
Output Type: Bipolar
Input Type: Non-Inverting
Interface: Strobe, Serial
Switch Type: Latched Driver
Supply Voltage: 3V ~ 5.5V
Number of Outputs: 8
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 20-SOIC
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: A6841
Manufacturer Pack Quantity: 41
MSL Level: 1 (Unlimited)
Load Voltage (V): 50V (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - A6841ELW-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A6841ELW-T
PMIC - Power Distribution Switches, Load Drivers A6841ELW-T
IC PWR DRIVER BIPOLAR 1:8 20SOIC

IC PWR DRIVER BIPOLAR 1:8 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A6841ELW-T A6841ELW-T
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - A6841ELW-T PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 1801618-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details