Allegro MicroSystems Inc. Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers A6833SEPTR-T

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Allegro MicroSystems Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Product Status: Obsolete Switch Type: Latched Driver Number of Outputs: 32 Output Configuration: Low Side Output Type: Bipolar Interface: Strobe, Serial Voltage - Load: 30V (Max)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Allegro MicroSystems Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Product Status: Obsolete Switch Type: Latched Driver Number of Outputs: 32 Output Configuration: Low Side Output Type: Bipolar Interface: Strobe, Serial Voltage - Load: 30V (Max)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers - A6833SEPTR-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
A6833SEPTR-T
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers A6833SEPTR-T
Alternative Parts (Cross-Reference): Cross Manufacturer: Allegro MicroSystems Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Product Status: Obsolete Switch Type: Latched Driver Number of Outputs: 32 Output Configuration: Low Side Output Type: Bipolar Interface: Strobe, Serial Voltage - Load: 30V (Max)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Allegro MicroSystems
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Product Status: Obsolete
Switch Type: Latched Driver
Number of Outputs: 32
Output Configuration: Low Side
Output Type: Bipolar
Interface: Strobe, Serial
Voltage - Load: 30V (Max)

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - A6833SEPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A6833SEPTR-T
PMIC - Power Distribution Switches, Load Drivers A6833SEPTR-T
IC PWR DRVR BIPOLAR 1:32 44PLCC

IC PWR DRVR BIPOLAR 1:32 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A6833SEPTR-T A6833SEPTR-T
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers PMIC - Power Distribution Switches, Load Drivers
Voltage 30V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details