Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - A6818SEPTR A6818SEPTR

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011385-A6818SEPTR Packaging: Reel - TR Output Type: Bipolar Input Type: Non-Inverting Switch Type: Latched Driver Number of Outputs: 32 Current - Output (Max): 40mA Voltage - Load: 60V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011385-A6818SEPTR Packaging: Reel - TR Output Type: Bipolar Input Type: Non-Inverting Switch Type: Latched Driver Number of Outputs: 32 Current - Output (Max): 40mA Voltage - Load: 60V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6818SEPTR
A6818SEPTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6818SEPTR A6818SEPTR
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011385-A6818SEPTR Packaging: Reel - TR Output Type: Bipolar Input Type: Non-Inverting Switch Type: Latched Driver Number of Outputs: 32 Current - Output (Max): 40mA Voltage - Load: 60V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011385-A6818SEPTR
Packaging: Reel - TR
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: Latched Driver
Number of Outputs: 32
Current - Output (Max): 40mA
Voltage - Load: 60V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - A6818SEPTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A6818SEPTR
PMIC - Power Distribution Switches, Load Drivers A6818SEPTR
IC PWR DRVR BIPOLAR 1:32 44PLCC

IC PWR DRVR BIPOLAR 1:32 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A6818SEPTR A6818SEPTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - A6818SEPTR PMIC - Power Distribution Switches, Load Drivers
Voltage 60V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Module Components - 444308-1 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Passive distribution box - 757-285/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details