Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - A6818SEPTR-T A6818SEPTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 125511-A6818SEPTR-T Packaging: Reel - TR Output Type: Bipolar Input Type: Non-Inverting Switch Type: Latched Driver Number of Outputs: 32 Current - Output (Max): 40mA Voltage - Load: 60V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 125511-A6818SEPTR-T Packaging: Reel - TR Output Type: Bipolar Input Type: Non-Inverting Switch Type: Latched Driver Number of Outputs: 32 Current - Output (Max): 40mA Voltage - Load: 60V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6818SEPTR-T
A6818SEPTR-T
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6818SEPTR-T A6818SEPTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 125511-A6818SEPTR-T Packaging: Reel - TR Output Type: Bipolar Input Type: Non-Inverting Switch Type: Latched Driver Number of Outputs: 32 Current - Output (Max): 40mA Voltage - Load: 60V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 125511-A6818SEPTR-T
Packaging: Reel - TR
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: Latched Driver
Number of Outputs: 32
Current - Output (Max): 40mA
Voltage - Load: 60V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - A6818SEPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A6818SEPTR-T
PMIC - Power Distribution Switches, Load Drivers A6818SEPTR-T
IC PWR DRVR BIPOLAR 1:32 44PLCC

IC PWR DRVR BIPOLAR 1:32 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A6818SEPTR-T A6818SEPTR-T
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - A6818SEPTR-T PMIC - Power Distribution Switches, Load Drivers
Voltage 60V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details