Allegro MicroSystems Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers A6818SEP

Description
Win Source Part Number: 1042263-A6818SEP Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 27 Mounting: SMD (SMT) Output Type: Bipolar Input Type: Non-Inverting Interface: Strobe, Serial Switch Type: Latched Driver Number of Outputs: 32 Current - Output (Max): 40mA Output Configuration: High Side Voltage - Load: 60V (Max) Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A6818 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1042263-A6818SEP Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 27 Mounting: SMD (SMT) Output Type: Bipolar Input Type: Non-Inverting Interface: Strobe, Serial Switch Type: Latched Driver Number of Outputs: 32 Current - Output (Max): 40mA Output Configuration: High Side Voltage - Load: 60V (Max) Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A6818 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1042263-A6818SEP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1042263-A6818SEP
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1042263-A6818SEP
Win Source Part Number: 1042263-A6818SEP Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 27 Mounting: SMD (SMT) Output Type: Bipolar Input Type: Non-Inverting Interface: Strobe, Serial Switch Type: Latched Driver Number of Outputs: 32 Current - Output (Max): 40mA Output Configuration: High Side Voltage - Load: 60V (Max) Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A6818 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1042263-A6818SEP
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Output Type: Bipolar
Input Type: Non-Inverting
Interface: Strobe, Serial
Switch Type: Latched Driver
Number of Outputs: 32
Current - Output (Max): 40mA
Output Configuration: High Side
Voltage - Load: 60V (Max)
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.59x16.59)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A6818
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1042263-A6818SEP
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 2060274 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details