Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - A6818EEP A6818EEP

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134764-A6818EEP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-LCC (J-Lead) Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 32 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 60V (Maximum) Family Name: A6818 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com RoHS State: Request Verification Manufacturer Package: 44-PLCC (16.59x16.59) Current - Output (Maximum): 40mA Alternative Parts (Cross-Reference): SN75518FN; SN75518FNR; SFN75518FN; Introduction Date: May 20, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134764-A6818EEP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-LCC (J-Lead) Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 32 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 60V (Maximum) Family Name: A6818 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com RoHS State: Request Verification Manufacturer Package: 44-PLCC (16.59x16.59) Current - Output (Maximum): 40mA Alternative Parts (Cross-Reference): SN75518FN; SN75518FNR; SFN75518FN; Introduction Date: May 20, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6818EEP
A6818EEP
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6818EEP A6818EEP
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134764-A6818EEP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-LCC (J-Lead) Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 32 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 60V (Maximum) Family Name: A6818 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com RoHS State: Request Verification Manufacturer Package: 44-PLCC (16.59x16.59) Current - Output (Maximum): 40mA Alternative Parts (Cross-Reference): SN75518FN; SN75518FNR; SFN75518FN; Introduction Date: May 20, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134764-A6818EEP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-LCC (J-Lead)
Output Type: Bipolar
Interface: Strobe, Serial
Switch Type: Latched Driver
Supply Voltage: 3 V ~ 5.5 V
Number of Outputs: 32
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 60V (Maximum)
Family Name: A6818
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.allegromicro.com
RoHS State: Request Verification
Manufacturer Package: 44-PLCC (16.59x16.59)
Current - Output (Maximum): 40mA
Alternative Parts (Cross-Reference): SN75518FN; SN75518FNR; SFN75518FN;
Introduction Date: May 20, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - A6818EEP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A6818EEP
PMIC - Power Distribution Switches, Load Drivers A6818EEP
IC PWR DRVR BIPOLAR 1:32 44PLCC

IC PWR DRVR BIPOLAR 1:32 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A6818EEP A6818EEP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - A6818EEP PMIC - Power Distribution Switches, Load Drivers
Voltage 60V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Module Components - 1801619-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Potential distribution module - 830-800/000-302 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details