Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - A6810SLW A6810SLW

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134763-A6810SLW Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 10 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 60V (Maximum) Family Name: A6810 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com RoHS State: Request Verification Manufacturer Package: 20-SOIC Current - Output (Maximum): 40mA Alternative Parts (Cross-Reference): MAX6920ATP+; MAX6920AWP+T; MAX6920AWP+; Introduction Date: February 21, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134763-A6810SLW Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 10 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 60V (Maximum) Family Name: A6810 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com RoHS State: Request Verification Manufacturer Package: 20-SOIC Current - Output (Maximum): 40mA Alternative Parts (Cross-Reference): MAX6920ATP+; MAX6920AWP+T; MAX6920AWP+; Introduction Date: February 21, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6810SLW - A6810SLW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6810SLW
A6810SLW
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6810SLW A6810SLW
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134763-A6810SLW Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 10 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 60V (Maximum) Family Name: A6810 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com RoHS State: Request Verification Manufacturer Package: 20-SOIC Current - Output (Maximum): 40mA Alternative Parts (Cross-Reference): MAX6920ATP+; MAX6920AWP+T; MAX6920AWP+; Introduction Date: February 21, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134763-A6810SLW
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Output Type: Bipolar
Interface: Strobe, Serial
Switch Type: Latched Driver
Supply Voltage: 3 V ~ 5.5 V
Number of Outputs: 10
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 60V (Maximum)
Family Name: A6810
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.allegromicro.com
RoHS State: Request Verification
Manufacturer Package: 20-SOIC
Current - Output (Maximum): 40mA
Alternative Parts (Cross-Reference): MAX6920ATP+; MAX6920AWP+T; MAX6920AWP+;
Introduction Date: February 21, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - A6810SLW - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A6810SLW
PMIC - Power Distribution Switches, Load Drivers A6810SLW
IC PWR DRVR BIPOLAR 1:10 20SOIC

IC PWR DRVR BIPOLAR 1:10 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A6810SLW A6810SLW
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - A6810SLW PMIC - Power Distribution Switches, Load Drivers
Voltage 60V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details