Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - A6810SA A6810SA

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134762-A6810SA Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Package: 18-DIP (0.300", 7.62mm) Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 10 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 60V (Maximum) Family Name: A6810 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 18-DIP Current - Output (Maximum): 40mA Alternative Parts (Cross-Reference): TL4810BN; AN6873; A6810SA-T; Introduction Date: February 21, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134762-A6810SA Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Package: 18-DIP (0.300", 7.62mm) Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 10 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 60V (Maximum) Family Name: A6810 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 18-DIP Current - Output (Maximum): 40mA Alternative Parts (Cross-Reference): TL4810BN; AN6873; A6810SA-T; Introduction Date: February 21, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6810SA
A6810SA
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6810SA A6810SA
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134762-A6810SA Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Package: 18-DIP (0.300", 7.62mm) Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 10 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 60V (Maximum) Family Name: A6810 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 18-DIP Current - Output (Maximum): 40mA Alternative Parts (Cross-Reference): TL4810BN; AN6873; A6810SA-T; Introduction Date: February 21, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134762-A6810SA
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 18-DIP (0.300", 7.62mm)
Output Type: Bipolar
Interface: Strobe, Serial
Switch Type: Latched Driver
Supply Voltage: 3 V ~ 5.5 V
Number of Outputs: 10
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 60V (Maximum)
Family Name: A6810
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 18-DIP
Current - Output (Maximum): 40mA
Alternative Parts (Cross-Reference): TL4810BN; AN6873; A6810SA-T;
Introduction Date: February 21, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - A6810SA - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A6810SA
PMIC - Power Distribution Switches, Load Drivers A6810SA
IC PWR DRVR BIPOLAR 1:10 18DIP

IC PWR DRVR BIPOLAR 1:10 18DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A6810SA A6810SA
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - A6810SA PMIC - Power Distribution Switches, Load Drivers
Voltage 60V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details