Allegro MicroSystems Inc. IC PWR DRVR BIPOLAR 1:10 20SOIC A6810ELWTR

Description
IC PWR DRVR BIPOLAR 1:10 20SOIC
Description
IC PWR DRVR BIPOLAR 1:10 20SOIC

Suppliers

Company
Product
Description
Supplier Links
IC PWR DRVR BIPOLAR 1:10 20SOIC - 26-A6810ELWTR - Utmel Electronic Limited
Hong Kong, China
IC PWR DRVR BIPOLAR 1:10 20SOIC
26-A6810ELWTR
IC PWR DRVR BIPOLAR 1:10 20SOIC 26-A6810ELWTR
IC PWR DRVR BIPOLAR 1:10 20SOIC

IC PWR DRVR BIPOLAR 1:10 20SOIC

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category IC Power Supplies
Product Number 26-A6810ELWTR
Product Name IC PWR DRVR BIPOLAR 1:10 20SOIC
Package Type SOIC; Other; 20-SOIC (0.295, 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH N-CHAN 1:1 TO263-7 - 376-BTS612N1 E3128A - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA1A01N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
High Efficiency 1X/1.5X/2X Charge Pump for Six-Channel White LED Applications - AAT3164 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN34-16
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - 74LVC14APW-Q100J - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 1.2 to 3.6 volts
View Details