Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - A6810ELW A6810ELW

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 766812-A6810ELW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 10 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 60V (Maximum) Family Name: A6810 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Current - Output (Maximum): 40mA Alternative Parts (Cross-Reference): TL4810BIDW; TL4810BIDWR; SN75512BDW; Introduction Date: February 21, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 766812-A6810ELW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 10 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 60V (Maximum) Family Name: A6810 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Current - Output (Maximum): 40mA Alternative Parts (Cross-Reference): TL4810BIDW; TL4810BIDWR; SN75512BDW; Introduction Date: February 21, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6810ELW
A6810ELW
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6810ELW A6810ELW
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 766812-A6810ELW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 10 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 60V (Maximum) Family Name: A6810 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Current - Output (Maximum): 40mA Alternative Parts (Cross-Reference): TL4810BIDW; TL4810BIDWR; SN75512BDW; Introduction Date: February 21, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 766812-A6810ELW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Output Type: Bipolar
Interface: Strobe, Serial
Switch Type: Latched Driver
Supply Voltage: 3 V ~ 5.5 V
Number of Outputs: 10
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 60V (Maximum)
Family Name: A6810
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Current - Output (Maximum): 40mA
Alternative Parts (Cross-Reference): TL4810BIDW; TL4810BIDWR; SN75512BDW;
Introduction Date: February 21, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - A6810ELW - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A6810ELW
PMIC - Power Distribution Switches, Load Drivers A6810ELW
IC PWR DRVR BIPOLAR 1:10 20SOIC

IC PWR DRVR BIPOLAR 1:10 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A6810ELW A6810ELW
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - A6810ELW PMIC - Power Distribution Switches, Load Drivers
Voltage 60V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-265/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details