Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - A6810EA A6810EA

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134761-A6810EA Packaging: Tube Output Type: Bipolar Input Type: Non-Inverting Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3V ~ 5.5V Number of Outputs: 10 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 18-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 18-DIP Current - Output (Maximum): 40mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: A6810 Manufacturer Pack Quantity: 21 MSL Level: 1 (Unlimited) Load Voltage (V): 60V (Maximum)
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134761-A6810EA Packaging: Tube Output Type: Bipolar Input Type: Non-Inverting Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3V ~ 5.5V Number of Outputs: 10 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 18-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 18-DIP Current - Output (Maximum): 40mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: A6810 Manufacturer Pack Quantity: 21 MSL Level: 1 (Unlimited) Load Voltage (V): 60V (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6810EA
A6810EA
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6810EA A6810EA
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134761-A6810EA Packaging: Tube Output Type: Bipolar Input Type: Non-Inverting Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3V ~ 5.5V Number of Outputs: 10 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 18-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 18-DIP Current - Output (Maximum): 40mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: A6810 Manufacturer Pack Quantity: 21 MSL Level: 1 (Unlimited) Load Voltage (V): 60V (Maximum)

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134761-A6810EA
Packaging: Tube
Output Type: Bipolar
Input Type: Non-Inverting
Interface: Strobe, Serial
Switch Type: Latched Driver
Supply Voltage: 3V ~ 5.5V
Number of Outputs: 10
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 18-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 18-DIP
Current - Output (Maximum): 40mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: A6810
Manufacturer Pack Quantity: 21
MSL Level: 1 (Unlimited)
Load Voltage (V): 60V (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - A6810EA - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A6810EA
PMIC - Power Distribution Switches, Load Drivers A6810EA
IC PWR DRVR BIPOLAR 1:10 18DIP

IC PWR DRVR BIPOLAR 1:10 18DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A6810EA A6810EA
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - A6810EA PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 10
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Module Components - 282159-6 - TE Connectivity
Specs
Voltage 24
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
Power Distribution Units - 2877199 - RS Components, Ltd.
Specs
Number of Outlets 48
View Details