Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - A6800SLTR-T A6800SLTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 143836-A6800SLTR-T Packaging: Reel - TR Output Type: Bipolar Input Type: Non-Inverting Switch Type: Latched Driver Number of Outputs: 4 Current - Output (Max): 600mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 143836-A6800SLTR-T Packaging: Reel - TR Output Type: Bipolar Input Type: Non-Inverting Switch Type: Latched Driver Number of Outputs: 4 Current - Output (Max): 600mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6800SLTR-T
A6800SLTR-T
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6800SLTR-T A6800SLTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 143836-A6800SLTR-T Packaging: Reel - TR Output Type: Bipolar Input Type: Non-Inverting Switch Type: Latched Driver Number of Outputs: 4 Current - Output (Max): 600mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 143836-A6800SLTR-T
Packaging: Reel - TR
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: Latched Driver
Number of Outputs: 4
Current - Output (Max): 600mA
Voltage - Load: 50V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - A6800SLTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A6800SLTR-T
PMIC - Power Distribution Switches, Load Drivers A6800SLTR-T
IC PWR DRIVER BIPOLAR 1:1 14SOIC

IC PWR DRIVER BIPOLAR 1:1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A6800SLTR-T A6800SLTR-T
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - A6800SLTR-T PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Passive distribution box - 757-463/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details