Allegro MicroSystems Inc. PMIC - PMIC - Hot Swap Controllers - A6800SLT A6800SLT

Description
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024339-A6800SLT Mounting: SMD (SMT) Number of Outputs: 4 Categories: PMIC - Hot Swap Controllers Case / Package: SOIC Output Current per Channel: 600 mA Alternative Parts (Cross-Reference): A6800SLTA6800SL-T; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C
Request a Quote
Description
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024339-A6800SLT Mounting: SMD (SMT) Number of Outputs: 4 Categories: PMIC - Hot Swap Controllers Case / Package: SOIC Output Current per Channel: 600 mA Alternative Parts (Cross-Reference): A6800SLTA6800SL-T; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - A6800SLT - 1024339-A6800SLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - A6800SLT
1024339-A6800SLT
PMIC - PMIC - Hot Swap Controllers - A6800SLT 1024339-A6800SLT
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024339-A6800SLT Mounting: SMD (SMT) Number of Outputs: 4 Categories: PMIC - Hot Swap Controllers Case / Package: SOIC Output Current per Channel: 600 mA Alternative Parts (Cross-Reference): A6800SLTA6800SL-T; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C

Manufacturer: Allegro MicroSystems, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024339-A6800SLT
Mounting: SMD (SMT)
Number of Outputs: 4
Categories: PMIC - Hot Swap Controllers
Case / Package: SOIC
Output Current per Channel: 600 mA
Alternative Parts (Cross-Reference): A6800SLTA6800SL-T;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1024339-A6800SLT
Product Name PMIC - PMIC - Hot Swap Controllers - A6800SLT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details
Voltage Supervisors - 2467446 - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details