Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - A6800SA-T A6800SA-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 859044-A6800SA-T Operating Temperature Range: -20°C ~ 85°C (TA) Package: 14-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: A6800 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 859044-A6800SA-T Operating Temperature Range: -20°C ~ 85°C (TA) Package: 14-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: A6800 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6800SA-T
A6800SA-T
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6800SA-T A6800SA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 859044-A6800SA-T Operating Temperature Range: -20°C ~ 85°C (TA) Package: 14-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: A6800 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 859044-A6800SA-T
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Family Name: A6800
Categories: Integrated Circuits (ICs)
Case / Package: 14-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - A6800SA-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A6800SA-T
PMIC - Power Distribution Switches, Load Drivers A6800SA-T
IC PWR DRIVER BIPOLAR 1:1 14DIP

IC PWR DRIVER BIPOLAR 1:1 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A6800SA-T A6800SA-T
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - A6800SA-T PMIC - Power Distribution Switches, Load Drivers
Current 0.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details